Oscilloscope innovation. Measurement confidence




Rohde & Schwarz is again expanding its oscilloscope portfolio with the launch of the R&S®RTC1000, R&S®RTM3000 and R&S®RTA4000 series oscilloscopes. With this market introduction Rohde & Schwarz has now the most up-to-date 1000, 2000, 3000 and 4000 class instruments on the market.




Oscilloscope innovation. Measurement confidence. Quality scopes that fit small budgets – The new R&S®RTC1000 series oscilloscope

The new R&S®RTC1000 series oscilloscope features the highest instrument integration in its compact form factor. Starting at a price of EUR 835, the instrument’s comprehensive features are tailored to meet the needs of users in the field of education, engineers with low budgets and hobbyists. R&S®RTC1000 oscilloscopes are available in models from 50 MHz to 300 MHz. They are the first in the 1000 class to offer bandwidth upgrades via software license all the way to 300 MHz bandwidth; these upgrades can be purchased as test needs increase over time. The two-channel oscilloscopes have maximum sample rates of 2 Gsample/s and a memory depth of 2 Msample. All R&S®RTC1000 models come as standard with LAN and USB interfaces. The R&S®RTC1000 oscilloscope is now available from Rohde & Schwarz and selected distribution channel partners.






Oscilloscope innovation. Measurement confidence. Get in touch with the new R&S®RTM3000 and R&S®RTA4000 series oscilloscope

The new R&S®RTM3000 oscilloscope offers bandwidths of 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz. The products incorporate a proprietary 5 Gsample/s 10-bit ADC, and each model includes 40 Msample (80 Msample interleaved) per channel acquisition memory with an optional 400 Msample segmented acquisition memory. The new R&S®RTA4000 oscilloscope offers bandwidths of 200 MHz, 350 MHz, 500 MHz and 1 GHz. These models include the same 10-bit ADC, but have even more memory, with an astonishing 100 Msample (200 Msample interleaved) per channel acquisition memory and standard 1 Gsample (1,000 Msample) segmented acquisition memory. Both instrument series feature a brilliant 10.1″ capacitive touchscreen display to operate quickly and efficiently.






While the R&S®RTM3000 series comes in two- and four-channel models, the R&S®RTA4000 series oscilloscopes are exclusively four-channel models. Base prices start at EUR 3,190 for the two-channel 100 MHz R&S®RTM3002. The four-channel 200 MHz R&S®RTA4004 starts at EUR 5,230. For users with more demanding needs, a number of upgrade options are available. These include 16 integrated digital channels with a mixed signal oscilloscope (MSO) option, protocol decode and triggering options for a variety of industry standard buses as well as an integrated waveform generator. The R&S®RTM3000 and the R&S®RTA4000 oscilloscopes are now available from Rohde & Schwarz and selected distribution channel partners.





Promotion: Oscilloscope/spectrum analyzer bundles


Buy a new R&S®RTM3000 or R&S®RTA4000 oscilloscope from January 16, 2018 to June 30, 2018 and get a new 3 GHz R&S®FPC1000 spectrum analyzer. Register and get your additional spectrum analyser.






ON DEMAND WEBINAR: The 3 necessary evils – Discover and solve power integrity, signal integrity and EMI issues affecting designs

Today a lot of electronic designs are faced with multiple challenges while integrating digital, analog and RF circuits. To achieve compliance and relevant performance, designers need to characterize power lines and tracks, high speed comms and verify their integrity while not causing any bigger EMI issues. Since they interact and interfere with each other, a comprehensive debugging approach is required to get your products to market in time. Attendees will learn: The relevance of power integrity, signal integrity, and EMC Their interactions and their impact on your design To uncover, to locate and to solve these challenges Presenter: Jithu Abraham, Oscilloscope Product Manager Duration: 1 hour