AC/DC Power Supplies 15 – 450 W from Traco Power
Engineered to stay cool
High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade components to offer reliable operation up to +80°C and up to +60°C at full load with only convection cooling. All models have been safety approved for Class I or II operation with these safety approvals:
- IEC/EN/UL 62368-1 (ITE / Industrial / Audio & Videol Applications)
- IEC/UL/ES 60601-1 (2xMOPP / Type BF Medical Applications)
- IEC/EN 60335-1 (Household Appliances – 15 / 30W Models Only)
High efficiency up to 95% combined with low no-load power consumption support the “ERP Ready” status. Small footprints, extended temperature range and high reliability allow the TPP series to support applications in Home Healthcare, Medical, Industrial, Audio/Video, and the Internet of Things.

Features
- Four mechanical styles
- Open-Frame with JST Connectors
- Open-Frame with PCB Mount Pins
- Encapsulated with JST Connectors (15/30W)
- Encapsulated with PCB Mount Connections (15/30W)
- <100uA Leakage Current
- EMC compliance to IEC 60601-1-2 4th Edition
- Risk Management file Per ISO 14971
- EN 55032 Class B (Conducted Emissions)
- >3.3 Million Hours MTBF
- 5 Year Warranty