Future Electronics presents Ultra-low power Bluetooth 5.0 radio SoC

The RSL10 from ON Semiconductor is an ultra-low power Bluetooth® 5.0 radio SoC for sensor and IoT applications. Designed for applications using 1.2V or 1.5V batteries, it runs from a supply between 1.1V and 3.3V without the need for a DC-DC converter.

Free RSL10 evaluation kits available

Free RSL10 evaluation kits available from Future Electronics – apply today!

Bluetooth 5.0 SoC from ON Semiconductor offers extremely low power consumption in wireless sensor applications
ON Semiconductor’s RSL10 is a complete Bluetooth® 5.0 wireless system-on-chip which offers outstandingly low power consumption in wireless sensors and other IoT applications.

An evaluation kit for the RSL10 is available free to qualified customers of Future Electronics. Apply today and get started with development on the RSL10, or buy online from www.futureelectronics.com.

The RSL10 is intended for use in applications which need to take advantage of the low-power characteristics of the Bluetooth Low Energy protocol. It is ideal for applications using 1.2V or 1.5V batteries, and supports a supply-voltage range between 1.1V and 3.3V without the need for an external DC-DC converter. Power consumption is the industry’s lowest in Deep Sleep mode (62.5nW) and Receive mode (7mW).

The RSL10 includes two processor cores, an Arm® Cortex®-M3 controller core and an LPDSP32 for intensive signal-processing functions. It offers users the flexibility to support both Bluetooth Low Energy and 2.4GHz proprietary or custom protocols.

The SoC also features built-in power management, 384kbytes of Flash memory and configurable analogue and digital sensor interfaces. It provides an AES-128 encryption engine to protect data transmitted over the air.

Other key features include:

  • -94dBm sensitivity
  • Up to +6dBm Transmit power
  • Available in 5.5mm2 chip-scale package or 6mm x 6mm QFN

The RSL10 is suitable for applications including:

  • Fitness and wellness monitors
  • Smart watches
  • Smart locks
  • Home appliances
  • Lighting equipment
Recent Articles
Latest Solutions from CUI & Digi-Key
Read Article
Why Standard Products from ST are the right choice for your design projects!
Standard products matter! They are in virtually every design and you just need them right away with no fuss, no hurdles: just there.   Together with Farnell,... Read Article
Win a RA6M2 EV Kit & Get Your Free Community Mask
One of the most expanding and innovating semiconductor vendors is Renesas, moving from a microcontroller vendor to a portfolio and system-provider. They deliver a broad range of leading-edge semiconductor... Read Article
Enter the NXP Kit Prize Draw
Here’s your chance to win NXP’s KIT-HGDRONEK66 Drone Kit. This professional development kit provides all the components needed to build a complete carbon fibre quadcopter drone... Read Article
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article