Order the latest products from the TI store

MicroCrystal RV-8803 – A Really Accurate RTC June 17, 2019- RTC chips traditionally were the domain of Maxim and NXP. Switzerland-based MicroCrystal recently made quite a buzz with its RV-8803, which offers simple integration, an I2C interface and extreme accuracy. Let us start out by looking at a system overview. Figure one shows how this I2C RTC is made up internally – interested observers note […]
Analog Devices’ LTM2887 – If a Digital Bus Needs Galvanic Isolation June 15, 2019- In theory, digital buses are intended to connect things to one another. Sadly, one sometimes wants but a logical connection – in many cases, galvanic isolation helps out. Should you ever feel like isolating very fast buses, definitely give the LTM2887 a chance. From a technical point of view, Linear Technologies attempt at entering the […]
AVAGO APDS-9008 or APDS-9005-020 – Keeping an Eye on Ambient Light June 14, 2019- Recent times saw quite a bit of interest for part numbers such as the APDS-9008 or APDS-9005-020 – they are a very interesting type of ambient light sensor. One of the oldest questions in regards to light sensors involves their spectral sensitivity. If a part is to output but one voltage level, the conversion between […]
STMicroelectronics’ LIS2DH12 – Low Power Motion Sensing June 12, 2019- Apple’s iPhone introduced gyroscopic sensors to a wider range – before that, accelerometers were not commonly found in consumer hardware. STM sells excellent parts which, however, get little media attention – time to take a look at the LIS2DH12. Integrating the part into your circuit as an MPU6500 alternative or MPU9500 alternative is not difficult. […]
Panasonic AMG8833 – FLIR for cheap June 7, 2019- FLIR made infrared thermal sensors cool – sadly, their parts are all but cheap (and suffer from export control problems). Panasonic’s Grid-EYE family is a low-resolution alternative which comes at significantly lower cost. From a technical point of view, Panasonic’s image sensor could not be simpler. We are looking at an 8×8 sensor with an […]
DipTronics DTS-62R-V – Small Switch, Very Big (and Very Cheap) June 5, 2019- When yours truly was but a lowly cadet, various US manufacturers produced (pricey but quite reliable) switches. Chinese vendors recently started to catch up – seeing the DTS-62R-V top our customer interest list shows that the run stage of the crawl-walk-run cycle is reached. DipTronics has been around the Asian switch market for ages, exhibiting […]

Current and power measurement for automotive designs

The TPS61322x family is the industry’s first low VIN, low IQ synchronous boost converter that can support 0.5A output current. This device is in a SOT23 package and needs only three external components, so it helps to saves PCB area and BOM cost in a wide variety of systems.

Just one click to your 16-cell HEV/EV active balance solution

This 16-channel active balance reference design combines the high integration and accuracy of the bq76PL455A-Q1 with a bidirectional DC/DC cell balancer to create a high-performance battery management solution for large capacity battery packs.
• Charge or discharge any of 16 cell inputs as needed up to 5A
• Stack modules up to 1300V

Choose your devices to get started today.

Break the speed barrier with LMG1210 GaN driver

Breaking the speed barrier of your power design is now possible. Our new GaN half-bridge driver, LMG1210 enables designs at any speed (even up to 50MHz) with integrated dead time capability for 5x smaller DC/DC converters. This device is in an easy-to-use QFN package for a wide range of high-frequency applications such as Class-D audio amplifiers and Class-E wireless charging.

Meet LMG1020, the fastest GaN driver

GaN delivers sub-nanosecond pulses for LiDAR. Imagine if we could equip our technology with the highest resolution LiDAR vision. Our new LMG1020, a low-side GaN driver, makes it possible. This 5V GaN driver is the only driver capable of sub-nanosecond laser pulses for high-definition LiDAR laser diodes in the industry’s smallest package size.

Achieve true 6A performance with ultra-small 5.5V step-down power module

TI’s new synchronous step-down power module delivers continuous 6A output current with up to 93% efficiency for space- and height-constrained point-of-load power supplies. The TPSM82480 DC/DC converter offers an optional automatic power-save mode to maintain high efficiency across the full-load range. In addition, it features adjustable soft start, VSEL to support multiple processor stages and a power-good indicator.

Are you still using a discrete switch?

Load switches can be designed with MOSFETs, resistors, and capacitors, but a fully integrated solution offers several benefits over these discrete components. TI has a broad power load switch portfolio that offers multiple benefits for a variety of applications. Upgrade to an integrated solution today with devices such as the TPS22916, TPS22971, TPS22965-Q1, and TPS22918-Q1.

TI’s next-generation Wide VIN buck controller

The LM25145 synchronous buck controller brings you the latest in feature set and package technology for high-current applications requiring up to 42V input.

RDS(on) current sensing, 40ns minimum on-time, and wettable flanks packaging are just a few features that you can leverage to upgrade your Wide VIN buck controller design and squeeze more performance out of your power supply.

The smallest and most efficient SIMPLE SWITCHER® ever

SIMPLE SWITCHER® has been making switching regulator design easy for the better part of three decades. Today, we introduce the smallest and most efficient SIMPLE SWITCHER regulator ever. The 36V, 2A/3A LMR33620 / 30 comes in a familiar 8-pin SOIC or tiny 2mm x 3mm HotRod™ WSON with wettable flanks. Shrinking your converter solution size has never been so simple.

Meet TI’s most popular 3/4 pin 1.5A adjustable positive voltage regulator

The LM317 is an adjustable three-terminal positive-voltage regulator capable of supplying more than 1.5 A over an output-voltage range of 1.25 V to 37 V. It requires only two external resistors to set the output voltage. The device features a typical line regulation of 0.01% and typical load regulation of 0.1%. It includes current limiting and safe operating area protection.

SIMPLE SWITCHER® 4.5V to 40V, 3A low component count step-down regulator

The LM2596 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version.