Connectors for Heavy Equipment
INDUSTRIAL@AMPHENOL has broad experience in designing connectors for heavy equipment and outdoor use applications.
What distinguishes agricultural vehicles, construction machines and other utility vehicles from regular passenger cars? They are built for permanent operation under toughest conditions and therefore pose some of the most challenging tasks in the connector industry.
Exposure to liquids with biochemical additives, several weather conditions and high mechanical strain: Our connectors are built to resist all of these adverse conditions, yet they are easy to handle thanks to innovative locking systems. As leading experts in the connector industry we understand our customers’ demands.
In effect, even in customized solutions, there is nothing we won’t tackle!
Connectors for Electric Vehicles Video
Discover our variety of connectors for electric vehicles. Amphenol Industrial offers a complete solution for any EV application.
- High rated voltage
- High rated current
- High voltage connector
- HVIL Contacts
- Broad product portfolio
Product Highlights

A Series – Sealed Heavy Duty, Multi-Pin Plastic and Metal Connectors
Our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors include a wide range of products serving many industries. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series Family bridges the gap between controlled and harsh environmental conditions to keep you connected.
Single- and multi-pin solutions from tiny signals up to 100A per contact offer a perfect solution for almost every application.

PowerLok Connector Series
The PowerLok series is a compact, metal shell interconnect solution available as field assembly connector as well as assembled or overmoulded versions.
It is equipped with an automatic secondary lock, HVIL contacts, 360° shielding and 5 different mechanical coding options for a maximum safety. With a diversified product portfolio for up to 4 poles and wire gauges from 2,5-150mm², PowerLok can be used for various applications in power trains, batteries, PDU`s and motors in trucks, buses, agricultural and construction machines.

SurLok Plus Connectors
SurLok Plus is a field installable, highly reliable alternative to common compression lugs.
Due to the IP 67 protection class and a special quick lock and press-to-release design, the SurLok Plus series is suitable for use in harsh environmental conditions.
Three different colours and different mechanical coding options allow the use of several SurLok connectors side by side without the risk of reverse polarity.

Industrial circular metal
connectors MIL style
MS 5015 Circular Connectors
The MS 5015 class is a standard of cylindrical MIL-C-5015 connectors, according to latest performance requirements of MIL-C-5015.
97 Series
Low cost, mil derivative metal cylindrical multi-pin connector. Mates with MIL-DTL-5015
DesignSpark
Industrial Solutions for
Hybrid & Electric Vehicles

With vehicles working in harsh-environment conditions, fara way from city centres, we are facing a trend of having to use electricity as a primary power source and electrical engines as a replacement for standard diesel engines.
Amphenol Isobus ISO 11783-2

Derived from the popular Duramate™ environmentally sealed connector series, Amphenol Isobus Implement Connectors are compatible to ISO 11783-2 and include field installable cable connectors and over-molded cable assemblies.