Future Electronics presents Ultra-low power Bluetooth 5.0 radio SoC

The RSL10 from ON Semiconductor is an ultra-low power Bluetooth® 5.0 radio SoC for sensor and IoT applications. Designed for applications using 1.2V or 1.5V batteries, it runs from a supply between 1.1V and 3.3V without the need for a DC-DC converter.

Free RSL10 evaluation kits available

Free RSL10 evaluation kits available from Future Electronics – apply today!

Bluetooth 5.0 SoC from ON Semiconductor offers extremely low power consumption in wireless sensor applications
ON Semiconductor’s RSL10 is a complete Bluetooth® 5.0 wireless system-on-chip which offers outstandingly low power consumption in wireless sensors and other IoT applications.

An evaluation kit for the RSL10 is available free to qualified customers of Future Electronics. Apply today and get started with development on the RSL10, or buy online from www.futureelectronics.com.

The RSL10 is intended for use in applications which need to take advantage of the low-power characteristics of the Bluetooth Low Energy protocol. It is ideal for applications using 1.2V or 1.5V batteries, and supports a supply-voltage range between 1.1V and 3.3V without the need for an external DC-DC converter. Power consumption is the industry’s lowest in Deep Sleep mode (62.5nW) and Receive mode (7mW).

The RSL10 includes two processor cores, an Arm® Cortex®-M3 controller core and an LPDSP32 for intensive signal-processing functions. It offers users the flexibility to support both Bluetooth Low Energy and 2.4GHz proprietary or custom protocols.

The SoC also features built-in power management, 384kbytes of Flash memory and configurable analogue and digital sensor interfaces. It provides an AES-128 encryption engine to protect data transmitted over the air.

Other key features include:

  • -94dBm sensitivity
  • Up to +6dBm Transmit power
  • Available in 5.5mm2 chip-scale package or 6mm x 6mm QFN

The RSL10 is suitable for applications including:

  • Fitness and wellness monitors
  • Smart watches
  • Smart locks
  • Home appliances
  • Lighting equipment
Recent Articles
Digital Aggregators: Benefits of sourcing electronic components through them
Who are digital aggregators? An aggregator is often considered a distributor of data and in this context digital aggregators can be described as online web platforms... Read Article
Monolithic Power Systems’ Range with Farnell
Monolithic Power Systems (MPS) specialise in high-performance, integrated power solutions providing small, easy-to-use energy efficient solutions for industrial applications such as telecom infrastructures, cloud computing, automotive, as... Read Article
15% OFF Interconnect & Electromechanical at Future Electronics
The kind of deal you can’t miss  Electromechanical  Get the most out of your mechanical devices with a wide selection of electromechanical products offering nothing but... Read Article
Wide Bandgap Solutions
Featured Articles Silicon Carbide (SiC) and Gallium Nitride (GaN) are the next generation materials for high performance power conversion and electric vehicles. These wide bandgap (WBG)... Read Article
PS5 & XBOX Series X Giveaway
Traco Power & oemsecrets giveaway In our latest competition, we’ve teamed up with Traco Power to give 2 lucky subscribers the chance to win the latest... Read Article
November 2020 Deals from oemsecrets.com
Latest distributor offers and discount codes using oemsecrets.com Below are some of the discounts and offers exclusively available to our subscribers who search and purchase parts... Read Article