Latest Solutions from CUI & Digi-Key

200 W GaN Adapters
Compact, efficient desktop supplies
These efficient AC-DC power supplies comply with UL/EN/IEC 62368-1 and 60950-1 requirements. The SDI200G-U and SDI200G-UD are designed for a wide range of portable industrial and consumer products where efficient power is needed in a lighter, smaller adapter package.

VXO78 DC-DC Converters
Wide input range in SIP and SMT packages
These regulated, non-isolated, DC-DC converters offer a -40°C to +85°C operating temperature range and up to 96% efficiency. These switching regulators are ideal as an energy-efficient solution for applications where board space is at a premium.

VMS Medical AC-DC Power Supplies
60601-1-2 4th edition EMC compliance
Coupled with compact, low-profile packages and no-load power draw as low as 0.5 W, these high efficiency, high power density AC-DC power supplies are ideal for medical diagnostic equipment, medical monitoring devices, and dental applications.

36 W Medical Desktop Power Adapters
IEC 60601-1-2 4th edition EMC certified
These SDM36-U and SDM36-UD medical desktop power supplies feature compact size, Level VI efficiency, a universal input voltage range, and overvoltage and short circuit protections, making them ideal for a variety of medical, dental, and home healthcare equipment.

VOF-C Expansion Series Power Supplies
Low-cost, open-frame modules
These chassis mount modules feature universal input voltage ranges (85 VAC – 264 VAC), 3 kVAC isolation and up to 48 VDC rated output voltages that offer high-efficiency, compact size, rock-solid reliability, and conformance to the UL/cUL 62368-1 standard for ICT and AV equipment.