Latest Solutions from CUI & Digi-Key

VOF-C Expansion Series Power Supplies

Low-cost, open-frame modules

These chassis mount modules feature universal input voltage ranges (85 VAC – 264 VAC), 3 kVAC isolation and up to 48 VDC rated output voltages that offer high-efficiency, compact size, rock-solid reliability, and conformance to the UL/cUL 62368‑1 standard for ICT and AV equipment.

DIN Rail AC-DC Power Supplies

Ranging in power from 5 W – 300 W

Available in compact, encapsulated packages, CUI’s PDRB and PDRC series of DIN rail AC-DC power supplies offer 3.3 VDC – 48 VDC and typical efficiencies as high as 92%, making them ideal for reducing energy consumption in a variety of industrial applications.

VMS Medical AC-DC Power Supplies

60601-1-2 4th edition EMC compliance

Coupled with compact, low-profile packages and no-load power draw as low as 0.5 W, these high efficiency, high power density AC-DC power supplies are ideal for medical diagnostic equipment, medical monitoring devices, and dental applications.

60601-1-2 4th Edition EMC Medical Power Supplies

Compliant with 60601-1-2 4th edition EMC

These high-efficiency power supplies (ranging from 6 W – 250 W and 60601‑1‑2 4th edition EMC certified) are a continuation of CUI’s initiative to provide customers with global solutions for medical, dental, and home healthcare applications.

36 W Medical Desktop Power Adapters

IEC 60601-1-2 4th edition EMC certified

These SDM36-U and SDM36-UD medical desktop power supplies feature compact size, Level VI efficiency, a universal input voltage range, and overvoltage and short circuit protections, making them ideal for a variety of medical, dental, and home healthcare equipment.

6 W Multi-Blade Power Adapters

Compliant with IEC 62368-1

SMI6B 6 W multi-blade power adapters feature interchangeable AC blades, no-load power consumption less than 0.075 W, a universal input voltage range of 90 VAC – 264 VAC, and a compact 1.85″ x 1.36″ x 1.04″ package.

Low Profile PYBJ10 DC-DC Converters

Housed in low-profile DIP or SMT packages

Outputting up to 10 W of continuous power, CUI’s range of open-frame and encapsulated PYBJ10 isolated DC-DC converters deliver a 4:1 input voltage range and up to 88% efficiency, making them ideal for convection-cooled equipment applications.

PSK Encapsulated AC-DC Power Supplies

Featuring high performance

These encapsulated AC-DC power supplies (housed in board‑mount, chassis‑mount, wire‑lead, and DIN rail packages) operate at temperature ranges of ‑40°C up to +85°C at full load, making them ideal for a range of space‑constrained applications.

Recent Articles
Digital Aggregators: Benefits of sourcing electronic components through them
Who are digital aggregators? An aggregator is often considered a distributor of data and in this context digital aggregators can be described as online web platforms... Read Article
Monolithic Power Systems’ Range with Farnell
Monolithic Power Systems (MPS) specialise in high-performance, integrated power solutions providing small, easy-to-use energy efficient solutions for industrial applications such as telecom infrastructures, cloud computing, automotive, as... Read Article
15% OFF Interconnect & Electromechanical at Future Electronics
The kind of deal you can’t miss  Electromechanical  Get the most out of your mechanical devices with a wide selection of electromechanical products offering nothing but... Read Article
Wide Bandgap Solutions
Featured Articles Silicon Carbide (SiC) and Gallium Nitride (GaN) are the next generation materials for high performance power conversion and electric vehicles. These wide bandgap (WBG)... Read Article
PS5 & XBOX Series X Giveaway
Traco Power & oemsecrets giveaway In our latest competition, we’ve teamed up with Traco Power to give 2 lucky subscribers the chance to win the latest... Read Article
November 2020 Deals from oemsecrets.com
Latest distributor offers and discount codes using oemsecrets.com Below are some of the discounts and offers exclusively available to our subscribers who search and purchase parts... Read Article