MEMS Microphones Deliver Enhanced Audio Quality, 62368-1 Adapters Keep Designs Ahead of Changing Regulations
Audio Solutions
MEMs Microphones
CUI’s MEMS microphones provide users with improved audio quality and performance in compact, low profile packages as small as 2.75 mm x 1.85 mm x 0.95 mm. Featuring sensitivity ratings from -44 dB up to -26 dB, signal to noise ratios from 57 dBA up to 65 dBA, and sensitivity tolerances as low as ±1 dB, these MEMS microphones are ideal for a range of portable consumer electronics applications.

Waterproof Micro Speakers
CUI’s CMS series of waterproof micro speakers with Ingress Protection (IP) ratings of IP67 are housed in compact packages as small as 15 mm x 11 mm. These rectangular models feature sound pressure levels (SPLs) ranging from 90 dB to 93 dB at 0.1 meters, nominal inputs of 0.7 W, resonance frequencies from 550 Hz to 800 Hz, and impedance ratings of 6 Ω or 8 Ω.

Power Solutions
IEC 62368-1 Certified Power Adapters
Keeping your design ahead of changing regulations, CUI’s wall plug and desktop adapters are compliant with IEC 62368-1 safety standards. These 3 W ~ 250 W adapters feature the latest in green power technology and offer a range of configurations for global use.

50 W ~ 85 W Open Frame AC-DC Power Supplies
Offering power ratings from 50 W to 85 W, CUI’s VOF series of open frame AC-DC power supplies delivers low-cost solutions in industry standard 2” x 4” packages. The chassis mount modules feature no-load power consumption less than 0.3 W, high efficiency, and conformance to the UL/cUL 62368-1 standard for ICT and AV equipment.

Thermal Management Solutions
TO-220 Stamped Heat Sinks
CUI’s HSS series features a wide range of stamped heat sinks that are suitable for devices in TO-220 packages. With a variety of form factors, these CUI heat sinks are designed with aluminum and black anodized material finishes. Thermal resistance is conveniently measured under four conditions for each heat sink, giving users the ability to select the ideal product for their specific application with greater ease.

DC Axial Fans with omniCOOL™ System
CUI’s CFM-V series of high-performance axial fans deliver superior forced air cooling performance and longer operational life compared to traditional sleeve bearing designs thanks to their innovative omniCOOL system. With airflows ranging from 5.4 CFM in the 40 mm series up to 138 CFM in the 120 mm series, these DC axial fans feature noise levels from 10.7 dB to 48 dB, making them ideal for a variety of IT and telecommunication equipment, medical devices, and industrial applications.

Interconnect Solutions
USB Cables for Efficient Data & Power Delivery
Conforming to both the USB 2.0 and USB 3.1 Gen 1 standard, CUI’s new USB cable assemblies come available with USB Type A, USB Type B, Micro B, Mini B, and USB Type C plugs and receptacles. Featuring a range of variations and options, all CUI USB cables are shielded and housed in either PVC or a TPE, halogen free jacket material.

IP67 Rated USB Connectors
Conforming to the USB 2.0 and 3.1 Gen 2 standards, CUI’s waterproof USB receptacle connectors carry an Ingress Protection (IP) rating of IP67 to deal with the harsh conditions found in industrial and outdoor applications. Incorporating Micro B and Type C USB connector types, these IP rated USB connectors feature surface mount and mid mount SMT configurations.