New Renesas Industrial Ethernet Module R-IN32M3 Solution Kit
Register to win a solution kit!
The R-IN32M3 Industrial Ethernet Module is a ready-to-use, certified hardware and software solution based on Renesas technology and quality standards. It supports the Industrial Ethernet protocols PROFINET®, EtherNet/IP™ and EtherCAT® in one module hardware in a size of a dual port RJ45 connector.
Solution kit for R-IN32M3 Industrial Ethernet Module

The Renesas R-IN32M3 Module Solution Kit is the perfect “accelerator” for developers who are new to the world of Industrial Ethernet. The certified hardware and software placed in the Solution kit enables developers to start development easily and shorten development time and test effort.
Key features:
- Board including R-IN32M3 Industrial Ethernet Module
- USB cable to power the board independently of an MCU board
- Enable easy connection to any legacy MCU board with ARDUNIO and Pmod interface
- All recommended status LEDs are available on the board
- Application examples in source code available for the Industrial Ethernet protocols, PROFINET, Ethernet IP and EtherCAT
- Microsoft Windows based tools to handle the communication, error logs and firmware upgrades