Broadband Solution for RF and Microwave Applications

Operating from a 28V rail, CG2H40xx/30xx RF Power GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities, making both transistors ideal for linear and compressed amplifier circuits. Push the limits of what’s possible with ever‑increasing power density and reliability in designing even smaller RF and microwave applications.

Wolfspeed / Cree CG2H40xx and CG2H30xx GaN (Gallium Nitride) HEMTs are High Electron Mobility Transistors designed to operate from a 28V rail. The CG2H40xx and CG2H30xx Transistors offer a general purpose broadband solution to a variety of RF and microwave applications. The high efficiency, high gain, and wide bandwidth capabilities of these HEMTs make it ideal for linear and compressed amplifier circuits. The CG2H40xx and CG2H30xx transistors are available in a wide variety of package types for design flexibility, including screw down, solder down, pill, and flange packages. Typical applications include broadband amplifiers, cellular infrastructure, and radar.

Features:

  • High Efficiency
  • High Gain
  • Wide Bandwidth Capabilities
  • Rugged Design for Long, Reliable Operation

Specifications:

  • Drain-Source Voltage (VDSS): 120V @ 25˚C
  • Gate-to-Source Voltage (VGS): -10V to +2V
  • Storage Temperature (TSTG): -65˚C to +150˚C
  • Operating Junction Temperature (TJ): 225˚C
  • Case Operating Temperature (TC): -40˚C to +150˚C

Applications:

  • Broadband Amplifiers
  • Cellular Infrastructure
  • Radar
  • Test Instrumentation

Wolfspeed / Cree CG2H40xx and CG2H30xx Test Boards provide a demonstration and evaluation platform for the CG2H40xx and CG2H30xx GaN HEMTs. Each provides an example amplifier circuit specifically tailored to the target device.

Recent Articles
The Hitchhiker’s Guide to PCB Design
Want to create a solid, manufacturable PCB the first time? Get the only eBook you will ever need to upgrade your PCB knowledge and launch your... Read Article
Secure your supply with Future Electronics
Find what you need faster Hundreds of thousands of components. Three strategically-located Distribution Centers. ONE global IT infrastructure. Find what you need faster with access anywhere,... Read Article
Save 10% on Orders $500 or More
Promo code is valid for saving 10% on orders of $500 or more. Offer does not apply to products from Adafruit, DEEPWAVE DIGITAL, FTDI Chip, NVIDIA,... Read Article
Create Smaller, More Power-Efficient USB-C and USB-C Power Delivery Designs
Maxim Integrated’s extensive portfolio of ICs for USB-C and USB-C Power Delivery designs provide high levels of integration and flexibility that engineers need to create compact,... Read Article
Latest Solutions from CUI & Digi-Key
Read Article
Why Standard Products from ST are the right choice for your design projects!
Standard products matter! They are in virtually every design and you just need them right away with no fuss, no hurdles: just there.   Together with Farnell,... Read Article