Extend battery life with the 60nA quiescent current TPS62840

If you’re looking to reduce quiescent current and extend the lifetime of your system’s battery, then the TPS62840 is the device for you. At an astonishing 60nA of operating IQ, TPS62840 is the world’s lowest quiescent current DC/DC switching regulator. From IoT to smart meters, and patient monitors to wearables, your system’s battery craves a device like TPS62840. Try one today!

Key features of the TPS62840:

  • 60nA operating quiescent current extends battery run-time and allows for the use of fewer or smaller batteries
  • 80% efficiency with a 1µA load is more than double that of the previous generation
  • 1.8V to 6.5V input range accommodates a variety of battery chemistries
  • STOP pin turns off all switching to provide a quiet supply rail for noise sensitive applications

Design support for TPS62840:

Recent Articles
Go with OPTO! Watch this free Webinar about Broadcom’s Isolation Products in Electrical Chargers
Broadcom Webinar: Isolation Products for High Speed Inverters/Converters in Electrical Chargers DC fast chargers shorten charging time from hours to mere minutes. Such high-powered equipment requires... Read Article
Efficient DC Power Distribution in Data Centres
The consistent use of direct current in a data centre makes sense. Losses can be massively reduced. On the power side, the IEC has defined the... Read Article
AC/DC Power Supplies 15 – 450 W from Traco Power
Engineered to stay cool High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade... Read Article
Bluetooth Mesh Solutions for IoT Based Designs
Cypress Best-in-class Bluetooth Mesh Cypress’ Bluetooth Mesh Eval Kit is a multi-node platform featuring a certified Bluetooth 5 module, sensors, and multiple mesh example projects with... Read Article
Check out the newly expanded TE Connectivity Online Store!
Buy Now with PayPal The TE Store now accepts PayPal! This feature gives you a wider range of payment options and the ability to pay for... Read Article
Compact, low power microphone with IC Interface.
This high performance MEMS audio sensor from STMicroelectronics is desigined with an IC Interface and capacitive sensing element. Ideal for a number of applications such as... Read Article