LM2653MTC-ADJ from Texas Instruments

Texas Instruments offers engineers a set of switching regulator evergreens which combine high efficiency with simple PCB layouts. The highly efficient LM2653, first introduced in 1999, usually stands in the shadow of his SimpleSwitch-branded brothers.

While the letter are expensive and don’t deliver high efficiency, the LM2653 performs efficiently and affordably over a wide range of output currents.

The part at hand is efficient at both low and high currents.

From a technical point of view, there is not much to say about the part. It is a switching regulator which boasts a working frequency of 300kHz, and uses a coil and an inductor to perform a bucking operation. An example schematic presents itself like figure two.

Setting up the advanced features requires a set of capacitors and resistors

The relative complexity of the example can be explained by looking at the block diagram. In addition to the thermal and overcurrent protection available in almost all switching regulators, the part contains a set of delay circuits which perform additional safety checks.

Hot feature number one is the soft start capacitor, which usually gets connected to pin SS. The IC charges it with the current of about 2 µA, and watches the voltage level until it reaches 2V. That way, the system starts up slowly, which can be helpful when charging capacitors and other elements.

Secondarily, the system has undervoltage and overvoltage protection. Should the load be able to sink the voltage to less than 80% of the desired value, a delay capacitor is charged slowly but surely – when it reaches a voltage level of 2V, the part switches off the supply to prevent short circuit and similar damages.

From a technical point of view, the part at hand is relatively docile. The datasheet contains detailed information on capacitor and diode selection, and comes with a few precalculated examples. The IC itself is available in TSSOP housing with sixteen pins.

Recent Articles
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article
Efficient High-Power Gallium Nitride FETs from Nexperia
Whether designing a motor drive/controller for the next generation of battery-electric vehicles, or a power supply for the latest 5G telecommunication networks, Nexperia’s GaN FETs will be key... Read Article
Debug your embedded systems from the home office
Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems The quarantines are forcing an increasing number of engineers and... Read Article
Learn more about Optocoupler Design for EMI Immunity by Broadcom & EBV
Join the IEEE Webinar on 26th May, 4pm CET – Optocoupler Design for EMI Immunity Also available on demand This webinar takes a close look into... Read Article
6 use cases for adaptable technology and its impact on automotive trends
Overcome technological complexity in automotive design with Xilinx and Avnet Silica The automotive industry is a highly competitive space. In the blink of an eye, a... Read Article