Monitor Magnetic Fields with Honeywell’s SS411A

Switches tend to wear out as time goes by – the Hall effect provides a nice alternative to detect “presence”. Honeywell’s sensor division provides an interesting set of devices in the SS400 and SS500 families.

The neatest feature of the whole sensor family is their ability to work with wide supply voltage ranges – voltage inputs from 3.8V to 30V are acceptable. The open collector output should be well-known from I2C drivers, and makes circuit integration really simple. Thermal sensors compensate the hall sensor’s behaviour over a thermal range from -40 to 150 degrees centigrade.

Honeywell provides a set of example schematics for sensor interfacing

In terms of magnetics, various types of switching behaviour are provided. The SS411, which saw a large amount of search interest recently, is a bipolar part. This means that it is tuned to both North and South-facing magnetic fields – one of the benefits of this approach is that the part can sense closely-spaced magnetic fields of different polarities.

Physical placement is significant when using polarized Hall effect sensors

In addition to that, uni-polar and latching parts are also available. Uni-polar parts such as the SS441 trigger only when receiving a positive (south) field, making them ideally suited to detecting lever positions and similar problems. A latch enables and disables itself only on the presence of specific fields – if a south field enables it and disappears, the device will stay switched on. Latch, uni-polar and bipolar parts can be ordered with various switching sensitivities, which – for example – enables you to use high sensitivity sensing when air gaps are large.

Honeywell shows itself extraordinarily flexible when packaging is concerned. In addition to through-hole sensors with various physical pin arrangements, the SS500 family packages the same sensor technology in an SMD case. For example, the SS511AT is but an SMD version of the SS411.

Recent Articles
Go with OPTO! Watch this free Webinar about Broadcom’s Isolation Products in Electrical Chargers
Broadcom Webinar: Isolation Products for High Speed Inverters/Converters in Electrical Chargers DC fast chargers shorten charging time from hours to mere minutes. Such high-powered equipment requires... Read Article
Efficient DC Power Distribution in Data Centres
The consistent use of direct current in a data centre makes sense. Losses can be massively reduced. On the power side, the IEC has defined the... Read Article
AC/DC Power Supplies 15 – 450 W from Traco Power
Engineered to stay cool High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade... Read Article
Bluetooth Mesh Solutions for IoT Based Designs
Cypress Best-in-class Bluetooth Mesh Cypress’ Bluetooth Mesh Eval Kit is a multi-node platform featuring a certified Bluetooth 5 module, sensors, and multiple mesh example projects with... Read Article
Check out the newly expanded TE Connectivity Online Store!
Buy Now with PayPal The TE Store now accepts PayPal! This feature gives you a wider range of payment options and the ability to pay for... Read Article
Compact, low power microphone with IC Interface.
This high performance MEMS audio sensor from STMicroelectronics is desigined with an IC Interface and capacitive sensing element. Ideal for a number of applications such as... Read Article