Panasonic AMG8833 – FLIR for cheap

FLIR made infrared thermal sensors cool – sadly, their parts are all but cheap (and suffer from export control problems). Panasonic’s Grid-EYE family is a low-resolution alternative which comes at significantly lower cost.

From a technical point of view, Panasonic’s image sensor could not be simpler. We are looking at an 8×8 sensor with an individual resolution of eight bits – it can provide either one or ten frames per second via an attached I2C bus.

Objects can have temperatures of 0 to 80 degrees centigrade for the high gain model, while the low gain version of the sensor allows for an extended temperature range of -20 to 100 degrees. Interestingly, the operating temperature of both sensors is maxed out at 80 degrees, which adds the requirement of at least some kind of thermal insulation.

If you ever felt like an I2C thermal sensor

The relatively small housing size makes AMG8833 hand soldering difficult. Panasonic addresses this problem via the Grid-EYE Infrared (IR) Array sensor Evaluation Kit – it combines the sensor with a Bluetooth module, both of which can then be deployed comfortably. The evaluation kit, furthermore, comes with a wide array of software libraries found at by clicking here.

Panasonic provides a wide variety of tutorial information on handling the device. Most of it can be accessed via the DigiKey portal found at https://www.digikey.com/catalog/en/partgroup/amg88-series/58939 – visit it to feast your eyes on datasheets, videos and more.

Finally, keep in mind that the 3V3 AMG8833 does not stand alone. The Panasonic AMG8834 is a low-gain version of the part, while the AMG8853 and AMG8854 are 5V infrared thermal sensors.

Recent Articles
Go with OPTO! Watch this free Webinar about Broadcom’s Isolation Products in Electrical Chargers
Broadcom Webinar: Isolation Products for High Speed Inverters/Converters in Electrical Chargers DC fast chargers shorten charging time from hours to mere minutes. Such high-powered equipment requires... Read Article
Efficient DC Power Distribution in Data Centres
The consistent use of direct current in a data centre makes sense. Losses can be massively reduced. On the power side, the IEC has defined the... Read Article
AC/DC Power Supplies 15 – 450 W from Traco Power
Engineered to stay cool High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade... Read Article
Bluetooth Mesh Solutions for IoT Based Designs
Cypress Best-in-class Bluetooth Mesh Cypress’ Bluetooth Mesh Eval Kit is a multi-node platform featuring a certified Bluetooth 5 module, sensors, and multiple mesh example projects with... Read Article
Check out the newly expanded TE Connectivity Online Store!
Buy Now with PayPal The TE Store now accepts PayPal! This feature gives you a wider range of payment options and the ability to pay for... Read Article
Compact, low power microphone with IC Interface.
This high performance MEMS audio sensor from STMicroelectronics is desigined with an IC Interface and capacitive sensing element. Ideal for a number of applications such as... Read Article