TE Connectivity ATUM-12/4-0-STK – Heat-Shrink Tubing for Sticky Situations

TE Connectivity ATUM-12/4-0-STK – heat-shrink tubing for “sticky” situations
Heat shrink tubing usually has very limited contraction rates, which makes covering connector and cable in one piece difficult. TE’s classic provides a nice workaround.

When bought, the ATUM-12/4-0-STK is 12mm wide – a short date with a sufficiently strong heat source sets off a recovery process which ends with a diameter of but 4mm. This permits the comfortable covering of both connector and cable as shown in the figure.

Using but one bit of shrink tubing saves time during assembly

TE claims that shrinking requires 80 degrees Centigrade – the fire-retardant maximum value, however, is set at but 110 degrees. Other parts in the ATUM family offer even higher shrink rates, a wide variety of diameters is available. Our table, taken from the datasheet, gives a quick overview of the possibilities. In addition to that, TE also offers custom sizes if a sufficiently large order can be generated.

Due to the relatively large width of the wall and an added adhesive, the heat-shrink tube will attach itself strongly to most materials – this makes sure that dirt does not sweep into your connection. Nevertheless, TE recommends that the “normal” diameter should closely match the widest component – using an excessively large tube might cause unreliable sealing of the connections.

Heat-shrink tubing is available in a wide variety of diameters


Recent Articles
Go with OPTO! Watch this free Webinar about Broadcom’s Isolation Products in Electrical Chargers
Broadcom Webinar: Isolation Products for High Speed Inverters/Converters in Electrical Chargers DC fast chargers shorten charging time from hours to mere minutes. Such high-powered equipment requires... Read Article
Efficient DC Power Distribution in Data Centres
The consistent use of direct current in a data centre makes sense. Losses can be massively reduced. On the power side, the IEC has defined the... Read Article
AC/DC Power Supplies 15 – 450 W from Traco Power
Engineered to stay cool High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade... Read Article
Bluetooth Mesh Solutions for IoT Based Designs
Cypress Best-in-class Bluetooth Mesh Cypress’ Bluetooth Mesh Eval Kit is a multi-node platform featuring a certified Bluetooth 5 module, sensors, and multiple mesh example projects with... Read Article
Check out the newly expanded TE Connectivity Online Store!
Buy Now with PayPal The TE Store now accepts PayPal! This feature gives you a wider range of payment options and the ability to pay for... Read Article
Compact, low power microphone with IC Interface.
This high performance MEMS audio sensor from STMicroelectronics is desigined with an IC Interface and capacitive sensing element. Ideal for a number of applications such as... Read Article