TPS7B68 – Watchdog Meets LDO

Power supply problems and software lockups are amongst the most common issues

Power supply problems and software lockups are amongst the most common issues plaguing embedded systems. Watchdog timers alleviate the latter – they are now embedded in almost all microcontrollers. Some standards, however, demand the use of dedicated IC – in this case, Texas Instruments is just the part you need.

Coming from a background of voltage regulator design, it is obvious that Texas Instruments integrates all kinds of advanced features into the IC. In particular, the part presents itself as shown in figure one.

The TPS7B68x family combines a variety of useful features

First of all, automotive applications are known for their voltage ranges. TI takes this into account by allowing an input range of up to 40 V. Output voltage is set by the device type, and both 3V3 and 5V parts are available. Furthermore, with sufficient cooling, all of the parts are able to supply to 500 mA of current – this, of course, requires the presence of a large ground plane for heat dissipation.

In addition to acting as a voltage regulator, the part provides a power good threshold pin. The pin will be enabled when the voltage output has reached the defined threshold, thereby preventing BOR issues.

And watch over it

The main feature, however, is the watchdog timer. Texas Instruments allows developers to choose between normal and window-based watchdog operation by setting the voltage level present at a specific pin. Window-based watchdog timers are especially interesting in that they control both over- and underflow scenarios in a fashion similar to the one outlined in figure two.

Fret not -the TPS family can be used without a dedicated crystal. TI implements an RC oscillator on the part, whose frequency can be tuned with a single external resistor – as controllers get faster, the watchdog window can be narrowed to reduce downtime.

Recent Articles
Enter the NXP Kit Prize Draw
Here’s your chance to win NXP’s KIT-HGDRONEK66 Drone Kit. This professional development kit provides all the components needed to build a complete carbon fibre quadcopter drone... Read Article
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article
Efficient High-Power Gallium Nitride FETs from Nexperia
Whether designing a motor drive/controller for the next generation of battery-electric vehicles, or a power supply for the latest 5G telecommunication networks, Nexperia’s GaN FETs will be key... Read Article
Debug your embedded systems from the home office
Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems The quarantines are forcing an increasing number of engineers and... Read Article
Learn more about Optocoupler Design for EMI Immunity by Broadcom & EBV
Join the IEEE Webinar on 26th May, 4pm CET – Optocoupler Design for EMI Immunity Also available on demand This webinar takes a close look into... Read Article