STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors
We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM ® Cortex ®-M0 CPU based STM32F031C6 MCU with extended temperature range and a triple half-bridge gate driver, they are able to drive external N-channel power MOSFETs or IGBTs.
The STSPIN32F0, STSPIN32F0A and STSPIN32F0B are suited for battery power applications ranging from 6.7 V up to 45 V. The high- and low-side switches of the same half-bridge cannot be simultaneously driven high thanks to an integrated interlocking function.
The brand new STSPIN32F025x and STSPIN32F060x embed the same STM32F031C6 MCU, but have a 250 V or 600 V triple half-bridge gate driver, with two variances of gate driving current capabilities: 0.35 A for lower power motors, up to 1A for more powerful motors.
We offer you the chance to sign up for the chance to receive a free Evalkit for your next design!

STSPIN32F0/A/B
Advanced BLDC controller with embedded STM32 MCU for battery powered systems
Key Features
- Embeds STM32F031C6 MCU
- Ext. temp. r.: -40 to +125 °C
- Operating voltage from 8 to 45 V
- 3.3 V DC/DC buck converter &12 V LDO linear regulator
- Multi Channel 12-bit ADC converter
- Min. 10 year Longevity

STSPIN32F025x / STSPIN32F060x
Advanced BLDC controller with embedded STM32 MCU for 250/600 V systems
Key Features
- Embeds STM32F031C6 MCU
- Ext. temp. r.: -40 to +125 °C
- 250 V / 600 V 3-phase BLDC Driver
- Smart shutdown functions
- Multi Channel 12-bit ADC converter
- Min. 10 year Longevity