AC/DC Power Supplies 15 – 450 W from Traco Power

Engineered to stay cool

High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade components to offer reliable operation up to +80°C and up to +60°C at full load with only convection cooling. All models have been safety approved for Class I or II operation with these safety approvals:

  • IEC/EN/UL 62368-1  (ITE / Industrial / Audio & Videol Applications)
  • IEC/UL/ES 60601-1  (2xMOPP / Type BF Medical Applications)
  • IEC/EN 60335-1 (Household Appliances – 15 / 30W Models Only)

High efficiency up to 95% combined with low no-load power consumption support the “ERP Ready” status. Small footprints, extended temperature range and high reliability allow the TPP series to support applications in Home Healthcare, Medical, Industrial, Audio/Video, and the Internet of Things.

Features

  • Four mechanical styles
    • Open-Frame with JST Connectors
    •  Open-Frame with PCB Mount Pins
    •  Encapsulated with JST Connectors (15/30W)
    •  Encapsulated with PCB Mount Connections (15/30W)
  • <100uA Leakage Current
  • EMC compliance to IEC 60601-1-2 4th Edition
  • Risk Management file Per ISO 14971
  • EN 55032 Class B (Conducted Emissions)
  • >3.3 Million Hours MTBF
  • 5 Year Warranty
Recent Articles
Go with OPTO! Watch this free Webinar about Broadcom’s Isolation Products in Electrical Chargers
Broadcom Webinar: Isolation Products for High Speed Inverters/Converters in Electrical Chargers DC fast chargers shorten charging time from hours to mere minutes. Such high-powered equipment requires... Read Article
Efficient DC Power Distribution in Data Centres
The consistent use of direct current in a data centre makes sense. Losses can be massively reduced. On the power side, the IEC has defined the... Read Article
AC/DC Power Supplies 15 – 450 W from Traco Power
Engineered to stay cool High performance, ultra-compact AC/DC power supplies with minimal heat dissipation. Available in four different mechanical packages, these high-efficiency power supplies utilize industrial grade... Read Article
Bluetooth Mesh Solutions for IoT Based Designs
Cypress Best-in-class Bluetooth Mesh Cypress’ Bluetooth Mesh Eval Kit is a multi-node platform featuring a certified Bluetooth 5 module, sensors, and multiple mesh example projects with... Read Article
Check out the newly expanded TE Connectivity Online Store!
Buy Now with PayPal The TE Store now accepts PayPal! This feature gives you a wider range of payment options and the ability to pay for... Read Article
Compact, low power microphone with IC Interface.
This high performance MEMS audio sensor from STMicroelectronics is desigined with an IC Interface and capacitive sensing element. Ideal for a number of applications such as... Read Article