Compact, low power microphone with IC Interface.

This high performance MEMS audio sensor from STMicroelectronics is desigined with an IC Interface and capacitive sensing element.

Ideal for a number of applications such as mobile phones and wearable applications, the MP23ABS1 has a single supply voltage operation of 1.52V- 3.6V, omnidirectional sensitivity, low latency, and ultra-low-power – 150 μA max.

Features

  • Single supply voltage operation 1.52 V – 3.6 V
  • Omnidirectional sensitivity
  • High signal-to-noise ratio
  • High acoustic overload point: 130 dBSPL typ.
  • Package compliant with reflow soldering
  • Enhanced RF immunity
  • Ultra-flat frequency response
  • Low latency
  • Ultra-low-power: 150 μA max
  • ECOPACK®, RoHS, and “Green” compliant

Description

The MP23ABS1 is a compact, low-power microphone built with a capacitive sensing element and an IC interface
The sensing element, capable of detecting acoustic waves, is manufactured using a specialized silicon micromachining process to produce audio sensors.
The MP23ABS1 has an acoustic overload point of 130 dBSPL with a typical 64 dB signal-to-noise ratio
The sensitivity of the MP23ABS1 is -38 dBV ±1 dB @ 94 dBSPL, 1 kHz.
The MP23ABS1 is available in a package compliant with reflow soldering and is guaranteed to operate over an extend

Recent Articles
Enter the NXP Kit Prize Draw
Here’s your chance to win NXP’s KIT-HGDRONEK66 Drone Kit. This professional development kit provides all the components needed to build a complete carbon fibre quadcopter drone... Read Article
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article
Efficient High-Power Gallium Nitride FETs from Nexperia
Whether designing a motor drive/controller for the next generation of battery-electric vehicles, or a power supply for the latest 5G telecommunication networks, Nexperia’s GaN FETs will be key... Read Article
Debug your embedded systems from the home office
Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems The quarantines are forcing an increasing number of engineers and... Read Article
Learn more about Optocoupler Design for EMI Immunity by Broadcom & EBV
Join the IEEE Webinar on 26th May, 4pm CET – Optocoupler Design for EMI Immunity Also available on demand This webinar takes a close look into... Read Article