Debug your embedded systems from the home office

Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems

The quarantines are forcing an increasing number of engineers and tech employees to work from home (WFH). With Digilent Digital Discovery, engineers can debug digital systems from home to continue the hardware and software development.

Digilent Digital Discovery is a USB Logic Analyzer, Protocol Analyzer and Pattern Generator. The digital inputs and outputs can be connected to a circuit using simple wire probes or breadboard wires. Alternatively, the Digital Discovery High Speed Adapter and impedance-matched probes can be used to connect and utilize the inputs and outputs for more advanced project.

Digital Discovery is now available from Farnell / Newark / element14

Driven by the free WaveForms software application, Digital Discovery can be configured to be the following instruments:

  • 24-channel digital logic analyzer (1.2…3.3V CMOS, up to 800MS/s (with the High Speed Adapter))
  • 16-channel pattern generator (1.2…3.3V CMOS, 100MS/s)
  • 16-channel virtual digital I/O including buttons, switches, and LEDs – perfect for logic training applications
  • Digital Bus Analyzers (SPI, I²C, UART, I2S, CAN, Parallel)
  • A programmable power supply of 1.2…3.3V/100mA. The same voltage supplies the Logic Analyzer input buffers and the Pattern Generator input/output buffers, for keeping the logic level compatibility with the circuit under test.

WaveForms Application Software

WaveForms features a computer and laptop friendly user interface that has the feel of traditional benchtop equipment. The software is compatible to Windows, Linux, MAC, and Raspberry Pi 4. The WaveForms Software Development Kit (SDK) provides libraries and examples in Python, C++, and more so that advanced users can build custom applications or automated test.

Debug your embedded design. Look at the Xilinx Zynq boot sequence

In the process of developing a new Xilinx Zynq SoC platform, it’s important to know the specifications of the hardware on the board and see the timing of signals. Unfortunately, the speed of the QSPI transactions in the boot sequence isn’t always an evident specification. This application note uses the Digital Discovery to visualize the boot sequence to determine timing.

Recent Articles
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article
Efficient High-Power Gallium Nitride FETs from Nexperia
Whether designing a motor drive/controller for the next generation of battery-electric vehicles, or a power supply for the latest 5G telecommunication networks, Nexperia’s GaN FETs will be key... Read Article
Debug your embedded systems from the home office
Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems The quarantines are forcing an increasing number of engineers and... Read Article
Learn more about Optocoupler Design for EMI Immunity by Broadcom & EBV
Join the IEEE Webinar on 26th May, 4pm CET – Optocoupler Design for EMI Immunity Also available on demand This webinar takes a close look into... Read Article
6 use cases for adaptable technology and its impact on automotive trends
Overcome technological complexity in automotive design with Xilinx and Avnet Silica The automotive industry is a highly competitive space. In the blink of an eye, a... Read Article