Latest Solutions from CUI & Digi-Key

VOF-C Expansion Series Power Supplies

Low-cost, open-frame modules

These chassis mount modules feature universal input voltage ranges (85 VAC – 264 VAC), 3 kVAC isolation and up to 48 VDC rated output voltages that offer high-efficiency, compact size, rock-solid reliability, and conformance to the UL/cUL 62368‑1 standard for ICT and AV equipment.

DIN Rail AC-DC Power Supplies

Ranging in power from 5 W – 300 W

Available in compact, encapsulated packages, CUI’s PDRB and PDRC series of DIN rail AC-DC power supplies offer 3.3 VDC – 48 VDC and typical efficiencies as high as 92%, making them ideal for reducing energy consumption in a variety of industrial applications.

VMS Medical AC-DC Power Supplies

60601-1-2 4th edition EMC compliance

Coupled with compact, low-profile packages and no-load power draw as low as 0.5 W, these high efficiency, high power density AC-DC power supplies are ideal for medical diagnostic equipment, medical monitoring devices, and dental applications.

60601-1-2 4th Edition EMC Medical Power Supplies

Compliant with 60601-1-2 4th edition EMC

These high-efficiency power supplies (ranging from 6 W – 250 W and 60601‑1‑2 4th edition EMC certified) are a continuation of CUI’s initiative to provide customers with global solutions for medical, dental, and home healthcare applications.

36 W Medical Desktop Power Adapters

IEC 60601-1-2 4th edition EMC certified

These SDM36-U and SDM36-UD medical desktop power supplies feature compact size, Level VI efficiency, a universal input voltage range, and overvoltage and short circuit protections, making them ideal for a variety of medical, dental, and home healthcare equipment.

6 W Multi-Blade Power Adapters

Compliant with IEC 62368-1

SMI6B 6 W multi-blade power adapters feature interchangeable AC blades, no-load power consumption less than 0.075 W, a universal input voltage range of 90 VAC – 264 VAC, and a compact 1.85″ x 1.36″ x 1.04″ package.

Low Profile PYBJ10 DC-DC Converters

Housed in low-profile DIP or SMT packages

Outputting up to 10 W of continuous power, CUI’s range of open-frame and encapsulated PYBJ10 isolated DC-DC converters deliver a 4:1 input voltage range and up to 88% efficiency, making them ideal for convection-cooled equipment applications.

PSK Encapsulated AC-DC Power Supplies

Featuring high performance

These encapsulated AC-DC power supplies (housed in board‑mount, chassis‑mount, wire‑lead, and DIN rail packages) operate at temperature ranges of ‑40°C up to +85°C at full load, making them ideal for a range of space‑constrained applications.

Recent Articles
Secure your supply with Future Electronics
Find what you need faster Hundreds of thousands of components. Three strategically-located Distribution Centers. ONE global IT infrastructure. Find what you need faster with access anywhere,... Read Article
Save 10% on Orders $500 or More
Promo code is valid for saving 10% on orders of $500 or more. Offer does not apply to products from Adafruit, DEEPWAVE DIGITAL, FTDI Chip, NVIDIA,... Read Article
Create Smaller, More Power-Efficient USB-C and USB-C Power Delivery Designs
Maxim Integrated’s extensive portfolio of ICs for USB-C and USB-C Power Delivery designs provide high levels of integration and flexibility that engineers need to create compact,... Read Article
Latest Solutions from CUI & Digi-Key
Read Article
Why Standard Products from ST are the right choice for your design projects!
Standard products matter! They are in virtually every design and you just need them right away with no fuss, no hurdles: just there.   Together with Farnell,... Read Article
Win a RA6M2 EV Kit & Get Your Free Community Mask
One of the most expanding and innovating semiconductor vendors is Renesas, moving from a microcontroller vendor to a portfolio and system-provider. They deliver a broad range of leading-edge semiconductor... Read Article