Panasonic power choke coils for automotive and industrial applications offer high resistance to heat and vibration

Panasonic’s ETQP Series metal-composite type power choke coils offer exceptional robustness for use in harsh automotive and industrial applications.

AEC-Q200 qualified, they are ideal for use as noise filters in drive circuits, and in step-down and step-up circuits in DC-DC converters, voltage regulators and buck-boost converters.

The ETQP Series inductors are notable for their high current capability, high heat resistance and excellent thermal stability. Made with a high temperature-capable resin material, the ETQP Series inductors are rated for an operating temperature of up to 160°C.

Other key features of these Panasonic power inductors include:

  • Vibration resistance of 10g-30g
  • Up to 40% smaller than equivalent ferrite-type inductors
  • High tolerance of thermal shock when cycle-tested at -40°C to 150°C
  • Metal-composite core with magnetic shielding
  • Non-hard saturation

In industrial equipment, the ETQP series devices are suitable for:

  • Automation
  • Servers
  • LED drivers
  • Power supply modules

The ETQP series coils are suitable for use in automotive applications including:

  • Hybrid and fully electric vehicles
  • Engine ECUs
  • ADAS
  • Power train
Recent Articles
Enter the NXP Kit Prize Draw
Here’s your chance to win NXP’s KIT-HGDRONEK66 Drone Kit. This professional development kit provides all the components needed to build a complete carbon fibre quadcopter drone... Read Article
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article
Efficient High-Power Gallium Nitride FETs from Nexperia
Whether designing a motor drive/controller for the next generation of battery-electric vehicles, or a power supply for the latest 5G telecommunication networks, Nexperia’s GaN FETs will be key... Read Article
Debug your embedded systems from the home office
Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems The quarantines are forcing an increasing number of engineers and... Read Article
Learn more about Optocoupler Design for EMI Immunity by Broadcom & EBV
Join the IEEE Webinar on 26th May, 4pm CET – Optocoupler Design for EMI Immunity Also available on demand This webinar takes a close look into... Read Article