State-of-the-art answers to today’s embedded security challenges with OPTIGA™ Trust

Cloud services and AI are driving a wave of innovative applications. The number of devices connected to these applications is growing, presenting great opportunities – but also increased security risks.

Responding to attackers increasingly focusing on embedded systems, Infineon offers the OPTIGA™ Trust M solution, a high-end security controller optimized for connected devices. It provides extremely flexible, high-performance, secured access to any major cloud provider for industrial and building automation, smart home and consumer applications.

Register online for a chance to win a Shield2Go board equipped with one OPTIGA™ Trust M security chip and a ready-to-use Arduino library.

S2GO Security OPTIGA™ M

Image result for S2GO Security OPTIGA™ M

This Shield2Go board is equipped with one OPTIGA™ Trust M security chip and comes with a ready-to-use Arduino library. By combining Shield2Go boards with Infineon MyIoT adapters, customized system solutions can be developed.

OPTIGA™ Trust M evaluation kit

With the XMC4800 controller as the host on the evaluation kit allows users to connect to the OPTIGA™ Trust M (SLS 32AIA) through the I2C interface. Customers can use this evaluation kit to either debug the host code or evaluate features of the OPTIGA™ Trust M.

Features:

  • High-end security controller with CC EAL6+ (high) certification
  • Turnkey solution: ECC NIST P256/P384, SHA-256, TRNG, DRNG, RSA® 1024/2048
  • Cryptographic toolbox
  • I2C interface with shielded connection
  • Hibernate mode for zero power consumption
  • Up to 10 kB user memory
  • USON-10-2 package (3 x 3 mm)
  • Temperature range up to -40°C to +105°C
  • Software framework on GitHub
  • Device security monitor
  • Lifetime of up to 20 years for industrial and infrastructure applications
Recent Articles
The Hitchhiker’s Guide to PCB Design
Want to create a solid, manufacturable PCB the first time? Get the only eBook you will ever need to upgrade your PCB knowledge and launch your... Read Article
Secure your supply with Future Electronics
Find what you need faster Hundreds of thousands of components. Three strategically-located Distribution Centers. ONE global IT infrastructure. Find what you need faster with access anywhere,... Read Article
Save 10% on Orders $500 or More
Promo code is valid for saving 10% on orders of $500 or more. Offer does not apply to products from Adafruit, DEEPWAVE DIGITAL, FTDI Chip, NVIDIA,... Read Article
Create Smaller, More Power-Efficient USB-C and USB-C Power Delivery Designs
Maxim Integrated’s extensive portfolio of ICs for USB-C and USB-C Power Delivery designs provide high levels of integration and flexibility that engineers need to create compact,... Read Article
Latest Solutions from CUI & Digi-Key
Read Article
Why Standard Products from ST are the right choice for your design projects!
Standard products matter! They are in virtually every design and you just need them right away with no fuss, no hurdles: just there.   Together with Farnell,... Read Article