STSPIN32F0 – Series

Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors

We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM ® Cortex ®-M0 CPU based STM32F031C6 MCU with extended temperature range and a triple half-bridge gate driver, they are able to drive external N-channel power MOSFETs or IGBTs.

The STSPIN32F0, STSPIN32F0A and STSPIN32F0B are suited for battery power applications ranging from 6.7 V up to 45 V. The high- and low-side switches of the same half-bridge cannot be simultaneously driven high thanks to an integrated interlocking function.
The brand new STSPIN32F025x and STSPIN32F060x embed the same STM32F031C6 MCU, but have a 250 V or 600 V triple half-bridge gate driver, with two variances of gate driving current capabilities: 0.35 A for lower power motors, up to 1A for more powerful motors.

We offer you the chance to sign up for the chance to receive a free Evalkit for your next design!

STSPIN32F0/A/B

Advanced BLDC controller with embedded STM32 MCU for battery powered systems 

Key Features

  • Embeds STM32F031C6 MCU
  • Ext. temp. r.: -40 to +125 °C
  • Operating voltage from 8 to 45 V
  • 3.3 V DC/DC buck converter &12 V LDO linear regulator
  • Multi Channel 12-bit ADC converter
  • Min. 10 year Longevity

STSPIN32F025x / STSPIN32F060x

Advanced BLDC controller with embedded STM32 MCU for 250/600 V systems

Key Features

  • Embeds STM32F031C6 MCU
  • Ext. temp. r.: -40 to +125 °C
  • 250 V / 600 V 3-phase BLDC Driver
  • Smart shutdown functions
  • Multi Channel 12-bit ADC converter
  • Min. 10 year Longevity
Recent Articles
Enter the NXP Kit Prize Draw
Here’s your chance to win NXP’s KIT-HGDRONEK66 Drone Kit. This professional development kit provides all the components needed to build a complete carbon fibre quadcopter drone... Read Article
STSPIN32F0 – Series
Extremely integrated STM32-based system-in-package solution for driving three-phase BLDC motors We would like to introduce you to ST’s growing portfolio of STSPIN32F0 devices. Embedding a 32-bit ARM... Read Article
Enter for your chance to win a Digilent Dev Board worth over $500
To celebrate our 10 Year Anniversary this month and to thank everyone for their support over the last decade, we’ve partnered with Digilent to give away 2x Digilent development boards... Read Article
Efficient High-Power Gallium Nitride FETs from Nexperia
Whether designing a motor drive/controller for the next generation of battery-electric vehicles, or a power supply for the latest 5G telecommunication networks, Nexperia’s GaN FETs will be key... Read Article
Debug your embedded systems from the home office
Use USB Logic Analyzer and Pattern Generator to debug, visualize, and simulate signals in digital systems The quarantines are forcing an increasing number of engineers and... Read Article
Learn more about Optocoupler Design for EMI Immunity by Broadcom & EBV
Join the IEEE Webinar on 26th May, 4pm CET – Optocoupler Design for EMI Immunity Also available on demand This webinar takes a close look into... Read Article